Eagle Manufacturing Company Eagle 110 gal Yellow Hazardous Material Storage Cabinet - 58 in Width - 65 in Height - 048441-33479 HAZ1955

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 58 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106(d)(3) standards. Features a 110 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 58 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106(d)(3) standards. Features a 110 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Eagle 110 gal Yellow Hazardous Material Storage Cabinet - 58 in Width - 65 in Height - 048441-33479 - 048441-33479 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle 110 gal Yellow Hazardous Material Storage Cabinet - 58 in Width - 65 in Height - 048441-33479
048441-33479
Eagle 110 gal Yellow Hazardous Material Storage Cabinet - 58 in Width - 65 in Height - 048441-33479 048441-33479
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 58 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106(d)(3) standards. Features a 110 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 58 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106(d)(3) standards. Features a 110 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 048441-33479
Product Name Eagle 110 gal Yellow Hazardous Material Storage Cabinet - 58 in Width - 65 in Height - 048441-33479
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD60AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
R2V vertical drawer cabinets - RL-5HKE38004N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details