Eagle Manufacturing Company Eagle 45 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 048441-33220 CRA-47

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in blue and meets NFPA 30, OSHA standards. Features a 45 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in blue and meets NFPA 30, OSHA standards. Features a 45 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Eagle 45 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 048441-33220 - 048441-33220 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle 45 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 048441-33220
048441-33220
Eagle 45 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 048441-33220 048441-33220
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in blue and meets NFPA 30, OSHA standards. Features a 45 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in blue and meets NFPA 30, OSHA standards. Features a 45 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 048441-33220
Product Name Eagle 45 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 048441-33220
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Server Cabinets - 1863281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 19.88 inch (505 mm)
Width 21.69 inch (551 mm)
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details