Eagle Manufacturing Company Eagle Tower 90 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 69 in Height - Floor Standing - 048441-00306 9010LEGS

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 69 in height. The Eagle Tower hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets FM Approved, NFPA 30, OSHA standards. Features a 90 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 69 in height. The Eagle Tower hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets FM Approved, NFPA 30, OSHA standards. Features a 90 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Eagle Tower 90 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 69 in Height - Floor Standing - 048441-00306 - 048441-00306 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle Tower 90 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 69 in Height - Floor Standing - 048441-00306
048441-00306
Eagle Tower 90 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 69 in Height - Floor Standing - 048441-00306 048441-00306
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 69 in height. The Eagle Tower hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets FM Approved, NFPA 30, OSHA standards. Features a 90 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 69 in height. The Eagle Tower hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets FM Approved, NFPA 30, OSHA standards. Features a 90 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 048441-00306
Product Name Eagle Tower 90 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 69 in Height - Floor Standing - 048441-00306
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Tool Bags - 179785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 14.00 inch (356 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD30BT - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details