Eagle Manufacturing Company Eagle Tower 45 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 69 in Height - Floor Standing - 048441-00302 4510LEGS

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 69 in height. The Eagle Tower hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets FM Approved, NFPA 30, OSHA standards. Features a 45 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 69 in height. The Eagle Tower hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets FM Approved, NFPA 30, OSHA standards. Features a 45 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Eagle Tower 45 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 69 in Height - Floor Standing - 048441-00302 - 048441-00302 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle Tower 45 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 69 in Height - Floor Standing - 048441-00302
048441-00302
Eagle Tower 45 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 69 in Height - Floor Standing - 048441-00302 048441-00302
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 69 in height. The Eagle Tower hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets FM Approved, NFPA 30, OSHA standards. Features a 45 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 69 in height. The Eagle Tower hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets FM Approved, NFPA 30, OSHA standards. Features a 45 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 048441-00302
Product Name Eagle Tower 45 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 69 in Height - Floor Standing - 048441-00302
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 1856043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 15.75 inch (400 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary drawer cabinets - R5AEC-5825 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details