Eagle Manufacturing Company Eagle 110 gal Yellow Hazardous Material Storage Cabinet - 58 in Width - 65 in Height - 048441-33481 1955

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 58 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106(d)(3) standards. Features a 110 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 58 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106(d)(3) standards. Features a 110 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Eagle 110 gal Yellow Hazardous Material Storage Cabinet - 58 in Width - 65 in Height - 048441-33481 - 048441-33481 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle 110 gal Yellow Hazardous Material Storage Cabinet - 58 in Width - 65 in Height - 048441-33481
048441-33481
Eagle 110 gal Yellow Hazardous Material Storage Cabinet - 58 in Width - 65 in Height - 048441-33481 048441-33481
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 58 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106(d)(3) standards. Features a 110 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 58 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106(d)(3) standards. Features a 110 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 048441-33481
Product Name Eagle 110 gal Yellow Hazardous Material Storage Cabinet - 58 in Width - 65 in Height - 048441-33481
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD48A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Tool Belts & Tool Pouches - 179795 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 12.60 inch (320 mm)
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details