Eagle Manufacturing Company Eagle 21.5 ft³ Tan Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - 048441-00240 1947-4BE

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in tan and meets FM Approved, NFPA 30, OSHA standards. Features a 21.5 ft³ storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in tan and meets FM Approved, NFPA 30, OSHA standards. Features a 21.5 ft³ storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Eagle 21.5 ft³ Tan Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - 048441-00240 - 048441-00240 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle 21.5 ft³ Tan Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - 048441-00240
048441-00240
Eagle 21.5 ft³ Tan Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - 048441-00240 048441-00240
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in tan and meets FM Approved, NFPA 30, OSHA standards. Features a 21.5 ft³ storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in tan and meets FM Approved, NFPA 30, OSHA standards. Features a 21.5 ft³ storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 048441-00240
Product Name Eagle 21.5 ft³ Tan Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - 048441-00240
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Mobile drawer cabinets - R5BDD-3003 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details