Eagle Eye Power Solutions, LLC Hydrogen Gas Detector HGD-2000

Description
The Eagle Eye HGD-2000 Hydrogen Gas Detector allows the user to monitor hydrogen gas buildup in storage room and facilities that house batteries - including forklifts, golf carts, backup power supplies, and battery charging stations. Lead-acid batteries on charge emit hydrogen gas after reaching the 80% recharge point. When mixed with enough air, hydrogen becomes a highly flammable gas that can ignite easily with just a spark, destroying equipment and harming personnel. The lower explosive level (LEL) of hydrogen is 4.1% by volume. The dangers of hydrogen gas explosion is eliminated by using the HGD-2000 hydrogen gas detector. The HGD-2000 is easy-to-use and easy-to-install. Attach the HGD-2000 to the wall, celing, or optional junction box using the mounting holes at the top and bottom of the detector box. The detector has a terminal block for connection to single-phase AC power source and two internal relays. The relays can be used to switch a remote exhaust fan and/or alarm on and off. The detector should be kept on at all times, and the green LED will be lit. If the concentration of hydrogen gas in the air surrounding the sensor reaches 1% by volume, the yellow LED will light and the 1% internal relay will close. A four second delay prevents false activation. If the concentration reaches 2%, the red LED will flash, the internal 80 db warning system will sound, and the 2% internal relay will close.
Datasheet
Description
The Eagle Eye HGD-2000 Hydrogen Gas Detector allows the user to monitor hydrogen gas buildup in storage room and facilities that house batteries - including forklifts, golf carts, backup power supplies, and battery charging stations. Lead-acid batteries on charge emit hydrogen gas after reaching the 80% recharge point. When mixed with enough air, hydrogen becomes a highly flammable gas that can ignite easily with just a spark, destroying equipment and harming personnel. The lower explosive level (LEL) of hydrogen is 4.1% by volume. The dangers of hydrogen gas explosion is eliminated by using the HGD-2000 hydrogen gas detector. The HGD-2000 is easy-to-use and easy-to-install. Attach the HGD-2000 to the wall, celing, or optional junction box using the mounting holes at the top and bottom of the detector box. The detector has a terminal block for connection to single-phase AC power source and two internal relays. The relays can be used to switch a remote exhaust fan and/or alarm on and off. The detector should be kept on at all times, and the green LED will be lit. If the concentration of hydrogen gas in the air surrounding the sensor reaches 1% by volume, the yellow LED will light and the 1% internal relay will close. A four second delay prevents false activation. If the concentration reaches 2%, the red LED will flash, the internal 80 db warning system will sound, and the 2% internal relay will close.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydrogen Gas Detector - HGD-2000 - Eagle Eye Power Solutions, LLC
Milwaukee, WI, United States
Hydrogen Gas Detector
HGD-2000
Hydrogen Gas Detector HGD-2000
The Eagle Eye HGD-2000 Hydrogen Gas Detector allows the user to monitor hydrogen gas buildup in storage room and facilities that house batteries - including forklifts, golf carts, backup power supplies, and battery charging stations. Lead-acid batteries on charge emit hydrogen gas after reaching the 80% recharge point. When mixed with enough air, hydrogen becomes a highly flammable gas that can ignite easily with just a spark, destroying equipment and harming personnel. The lower explosive level (LEL) of hydrogen is 4.1% by volume. The dangers of hydrogen gas explosion is eliminated by using the HGD-2000 hydrogen gas detector. The HGD-2000 is easy-to-use and easy-to-install. Attach the HGD-2000 to the wall, celing, or optional junction box using the mounting holes at the top and bottom of the detector box. The detector has a terminal block for connection to single-phase AC power source and two internal relays. The relays can be used to switch a remote exhaust fan and/or alarm on and off. The detector should be kept on at all times, and the green LED will be lit. If the concentration of hydrogen gas in the air surrounding the sensor reaches 1% by volume, the yellow LED will light and the 1% internal relay will close. A four second delay prevents false activation. If the concentration reaches 2%, the red LED will flash, the internal 80 db warning system will sound, and the 2% internal relay will close.

The Eagle Eye HGD-2000 Hydrogen Gas Detector allows the user to monitor hydrogen gas buildup in storage room and facilities that house batteries - including forklifts, golf carts, backup power supplies, and battery charging stations. Lead-acid batteries on charge emit hydrogen gas after reaching the 80% recharge point. When mixed with enough air, hydrogen becomes a highly flammable gas that can ignite easily with just a spark, destroying equipment and harming personnel. The lower explosive level (LEL) of hydrogen is 4.1% by volume. The dangers of hydrogen gas explosion is eliminated by using the HGD-2000 hydrogen gas detector.

The HGD-2000 is easy-to-use and easy-to-install. Attach the HGD-2000 to the wall, celing, or optional junction box using the mounting holes at the top and bottom of the detector box. The detector has a terminal block for connection to single-phase AC power source and two internal relays. The relays can be used to switch a remote exhaust fan and/or alarm on and off. The detector should be kept on at all times, and the green LED will be lit. If the concentration of hydrogen gas in the air surrounding the sensor reaches 1% by volume, the yellow LED will light and the 1% internal relay will close. A four second delay prevents false activation. If the concentration reaches 2%, the red LED will flash, the internal 80 db warning system will sound, and the 2% internal relay will close.

Supplier's Site Datasheet

Technical Specifications

  Eagle Eye Power Solutions, LLC
Product Category Gas Instruments
Product Number HGD-2000
Product Name Hydrogen Gas Detector
Measurement Type %LEL or %LFL
Application Confined Space Entry; Ambient Air Monitoring
Gas Types Combustible; H2; Hg; Methane (CH4) / Natural Gas; O2
Electrical Outputs Switch or Relay
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details
TDI Dose Estimator [D2755-0210] -  - DOD Technologies Inc.
Specs
Features Audible or Visual Alarms
Mounting Type Portable
Sensor Technology Colorimetric
View Details
Combustion Gas Oxygen Analyzer - Endura AZ30 Series - ABB Measurement & Analytics
Specs
Electrical Outputs Current
Display Digital
Features Audible or Visual Alarms; Hazardous Environment
View Details
Gas Sampling System - TriGas - MSA Safety
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring
Gas Types Combustible; H2S; O2
View Details