Eagle Eye Power Solutions, LLC Combustible Gas Detector / Controller / Transducer GD-3000

Description
The Eagle Eye GD-3000 combustible gas detector is a versatile, easy-to-use device that allows you to select between methane (NG), propane (LP), or hydrogen (H2) gas detection. The GD-3000 provides low-level detection of combustible gas in an easy-to-maintain monitor that is factory calibrated for simple installation. This low voltage gas detector provides automatic feedback and fan control that can help reduce combustible gas concentrations in battery rooms, parking garages, maintenance facilities, and other locations that require combustible gas detection. The unit can be used with 12VDC or 24VDC N.O. (fire/security) panels. The GD-3000 Includes: GD-3000 Unit User Manual *4 x 4 electric mounting box is not included The GD-3000 gas detector does not require any regular maintenance or service other than cleaning. The unit uses a long life pellistor sensor that has over a five-year life expectancy. The unit is factory calibrated, but can also be field-calibrated. Calibration kits include Methane, Propane or Hydrogen gas, a gas regulator with two feet of plastic tubing, humidifier and gas test hood.
Datasheet
Description
The Eagle Eye GD-3000 combustible gas detector is a versatile, easy-to-use device that allows you to select between methane (NG), propane (LP), or hydrogen (H2) gas detection. The GD-3000 provides low-level detection of combustible gas in an easy-to-maintain monitor that is factory calibrated for simple installation. This low voltage gas detector provides automatic feedback and fan control that can help reduce combustible gas concentrations in battery rooms, parking garages, maintenance facilities, and other locations that require combustible gas detection. The unit can be used with 12VDC or 24VDC N.O. (fire/security) panels. The GD-3000 Includes: GD-3000 Unit User Manual *4 x 4 electric mounting box is not included The GD-3000 gas detector does not require any regular maintenance or service other than cleaning. The unit uses a long life pellistor sensor that has over a five-year life expectancy. The unit is factory calibrated, but can also be field-calibrated. Calibration kits include Methane, Propane or Hydrogen gas, a gas regulator with two feet of plastic tubing, humidifier and gas test hood.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combustible Gas Detector / Controller / Transducer - GD-3000 - Eagle Eye Power Solutions, LLC
Milwaukee, WI, United States
Combustible Gas Detector / Controller / Transducer
GD-3000
Combustible Gas Detector / Controller / Transducer GD-3000
The Eagle Eye GD-3000 combustible gas detector is a versatile, easy-to-use device that allows you to select between methane (NG), propane (LP), or hydrogen (H2) gas detection. The GD-3000 provides low-level detection of combustible gas in an easy-to-maintain monitor that is factory calibrated for simple installation. This low voltage gas detector provides automatic feedback and fan control that can help reduce combustible gas concentrations in battery rooms, parking garages, maintenance facilities, and other locations that require combustible gas detection. The unit can be used with 12VDC or 24VDC N.O. (fire/security) panels. The GD-3000 Includes: GD-3000 Unit User Manual *4 x 4 electric mounting box is not included The GD-3000 gas detector does not require any regular maintenance or service other than cleaning. The unit uses a long life pellistor sensor that has over a five-year life expectancy. The unit is factory calibrated, but can also be field-calibrated. Calibration kits include Methane, Propane or Hydrogen gas, a gas regulator with two feet of plastic tubing, humidifier and gas test hood.

The Eagle Eye GD-3000 combustible gas detector is a versatile, easy-to-use device that allows you to select between methane (NG), propane (LP), or hydrogen (H2) gas detection. The GD-3000 provides low-level detection of combustible gas in an easy-to-maintain monitor that is factory calibrated for simple installation. This low voltage gas detector provides automatic feedback and fan control that can help reduce combustible gas concentrations in battery rooms, parking garages, maintenance facilities, and other locations that require combustible gas detection. The unit can be used with 12VDC or 24VDC N.O. (fire/security) panels.

The GD-3000 Includes:

  • GD-3000 Unit
  • User Manual
  • *4 x 4 electric mounting box is not included

The GD-3000 gas detector does not require any regular maintenance or service other than cleaning. The unit uses a long life pellistor sensor that has over a five-year life expectancy. The unit is factory calibrated, but can also be field-calibrated. Calibration kits include Methane, Propane or Hydrogen gas, a gas regulator with two feet of plastic tubing, humidifier and gas test hood.

Supplier's Site Datasheet

Technical Specifications

  Eagle Eye Power Solutions, LLC
Product Category Gas Instruments
Product Number GD-3000
Product Name Combustible Gas Detector / Controller / Transducer
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring
Gas Types Combustible; H2; Methane (CH4) / Natural Gas; (Propane)
Electrical Outputs Switch or Relay
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Portable Gas Monitor - ALTAIR® Pro Single-Gas Detector - MSA Safety
Specs
Measurement Type %Volume; Trace
Application Personal Exposure Monitoring; Confined Space Entry
Gas Types Toxic; NH3; (0-100 ppm); CO; (0-1500 ppm); Cl2; (0-20 ppm); ClO2; (0-1.00 ppm); HCN; (0-30 ppm); H2S; (0-200 ppm); NO2; (0-20 ppm); O2; (0-25% by vol); PH3; (0-5 ppm); SO2; (0-20 ppm)
View Details
Air Quality Monitors - 1746575 - RS Components, Ltd.
Specs
Display Digital
Sensor Technology Air quality meter
View Details
Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details
Toxic Gas Transmitter - HLM-2000-TX - Arjay Engineering
Specs
Measurement Type %Volume; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; (0-100ppm); CO; (0-500ppm); Cl2; (0-10ppm); HCl; (0-10ppm); H2S; (0-100ppm); NO; (0-100ppm); NO2; (0-20pm); O2; (0-30%); SO2; (0-50ppm)
View Details