EA Elektro-Automatik Inc. MDO3000 Mixed Domain Oscilloscope MDO3052

Description
Please note: The supply of the MDO3000 Series oscilloscopes is limited. The 3 Series MDO oscilloscopes are the recommended replacements for the MDO3000 Series. Learn about the . The MDO3000 Mixed Domain Oscilloscope features up to six integrated instruments, including options like a spectrum analyzer, function generator and more, giving you the ability to capture analog, digital and RF signals with one scope. See more .
Description
Please note: The supply of the MDO3000 Series oscilloscopes is limited. The 3 Series MDO oscilloscopes are the recommended replacements for the MDO3000 Series. Learn about the . The MDO3000 Mixed Domain Oscilloscope features up to six integrated instruments, including options like a spectrum analyzer, function generator and more, giving you the ability to capture analog, digital and RF signals with one scope. See more .
Datasheet
Datasheet Summary
Powered by GS/AI

The MDO3052 Mixed Domain Oscilloscope from EA Elektro-Automatik Inc. is a versatile instrument that integrates multiple functionalities, including an oscilloscope, spectrum analyzer, arbitrary function generator, logic analyzer, protocol analyzer, and digital voltmeter/counter. It features a bandwidth of 500 MHz, which is upgradeable to 1 GHz, and supports a maximum sample rate of 5 GS/s with a record length of 10 M on all channels. The oscilloscope captures waveforms at a rate exceeding 280,000 waveforms per second. The MDO3052 includes a standard frequency range for the spectrum analyzer from 9 kHz to the oscilloscope's bandwidth, with an optional extension up to 3 GHz. The arbitrary function generator can produce 13 predefined waveform types at a frequency of up to 50 MHz. The logic analyzer supports 16 digital channels with a timing resolution of 121.2 ps, while the protocol analyzer accommodates various serial bus standards. Connectivity options include USB and LAN for data transfer and remote control, with software support for easy integration with PCs. The compact design allows for portability and efficient use of space on test benches. The MDO3052 is equipped with passive voltage probes that minimize capacitive loading, ensuring accurate signal acquisition. This oscilloscope is suitable for engineers needing a comprehensive tool for debugging and analyzing mixed signal environments.

Datasheet Summary
Powered by GS/AI

The MDO3052 Mixed Domain Oscilloscope from EA Elektro-Automatik Inc. is a versatile instrument that integrates multiple functionalities, including an oscilloscope, spectrum analyzer, arbitrary function generator, logic analyzer, protocol analyzer, and digital voltmeter/counter. It features a bandwidth of 500 MHz, which is upgradeable to 1 GHz, and supports a maximum sample rate of 5 GS/s with a record length of 10 M on all channels. The oscilloscope captures waveforms at a rate exceeding 280,000 waveforms per second. The MDO3052 includes a standard frequency range for the spectrum analyzer from 9 kHz to the oscilloscope's bandwidth, with an optional extension up to 3 GHz. The arbitrary function generator can produce 13 predefined waveform types at a frequency of up to 50 MHz. The logic analyzer supports 16 digital channels with a timing resolution of 121.2 ps, while the protocol analyzer accommodates various serial bus standards. Connectivity options include USB and LAN for data transfer and remote control, with software support for easy integration with PCs. The compact design allows for portability and efficient use of space on test benches. The MDO3052 is equipped with passive voltage probes that minimize capacitive loading, ensuring accurate signal acquisition. This oscilloscope is suitable for engineers needing a comprehensive tool for debugging and analyzing mixed signal environments.

Suppliers

Company
Product
Description
Supplier Links
MDO3000 Mixed Domain Oscilloscope - MDO3052 - EA Elektro-Automatik Inc.
San Diego, CA, United States
MDO3000 Mixed Domain Oscilloscope
MDO3052
MDO3000 Mixed Domain Oscilloscope MDO3052
Please note: The supply of the MDO3000 Series oscilloscopes is limited. The 3 Series MDO oscilloscopes are the recommended replacements for the MDO3000 Series. Learn about the . The MDO3000 Mixed Domain Oscilloscope features up to six integrated instruments, including options like a spectrum analyzer, function generator and more, giving you the ability to capture analog, digital and RF signals with one scope. See more .

Please note: The supply of the MDO3000 Series oscilloscopes is limited. The 3 Series MDO oscilloscopes are the recommended replacements for the MDO3000 Series. Learn about the .

The MDO3000 Mixed Domain Oscilloscope features up to six integrated instruments, including options like a spectrum analyzer, function generator and more, giving you the ability to capture analog, digital and RF signals with one scope.
See more .

Supplier's Site Datasheet

Technical Specifications

  EA Elektro-Automatik Inc.
Product Category Oscilloscopes
Product Number MDO3052
Product Name MDO3000 Mixed Domain Oscilloscope
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

HD Digital Storage Oscilloscope - SDS824X HD - Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB Hosts, USB Device (USBTMC), LAN (VXI-11/Telnet/Socket), Pass/Fail, Trigger Out
View Details
MSO3354E 350MHz 4+16Ch Mixed Signal Oscilloscope - MSO3354E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 2406600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Features RoHS
View Details