E-Tech Electronics Ltd. TRANSISTORS - Transistors (BJT) - Single - MSB709 MSB709

Description
Manufacturer: E-Tech Electronics LTD Win Source Part Number: 1227087-MSB709 Manufacturer Homepage: e-tech.com.hk RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: E-Tech Electronics LTD Win Source Part Number: 1227087-MSB709 Manufacturer Homepage: e-tech.com.hk RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MSB709 - 1227087-MSB709 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MSB709
1227087-MSB709
TRANSISTORS - Transistors (BJT) - Single - MSB709 1227087-MSB709
Manufacturer: E-Tech Electronics LTD Win Source Part Number: 1227087-MSB709 Manufacturer Homepage: e-tech.com.hk RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: E-Tech Electronics LTD
Win Source Part Number: 1227087-MSB709
Manufacturer Homepage: e-tech.com.hk
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1227087-MSB709
Product Name TRANSISTORS - Transistors (BJT) - Single - MSB709
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - IRAUIRFU8403-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details