E-Tech Electronics Ltd. Logic - Logic - Gates and Inverters - MC74VHC1G00DFT2 MC74VHC1G00DFT2

Description
Manufacturer: E-Tech Electronics LTD Win Source Part Number: 1219901-MC74VHC1G00D FT2 Manufacturer Homepage: e-tech.com.hk RoHS State: Request Verification Alternative Parts (Cross-Reference): 74V1G00CTR; MC74VHC1G00DFT4; MC74VHC1G00DFT4G; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: E-Tech Electronics LTD Win Source Part Number: 1219901-MC74VHC1G00D FT2 Manufacturer Homepage: e-tech.com.hk RoHS State: Request Verification Alternative Parts (Cross-Reference): 74V1G00CTR; MC74VHC1G00DFT4; MC74VHC1G00DFT4G; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74VHC1G00DFT2 - 1219901-MC74VHC1G00DFT2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74VHC1G00DFT2
1219901-MC74VHC1G00DFT2
Logic - Logic - Gates and Inverters - MC74VHC1G00DFT2 1219901-MC74VHC1G00DFT2
Manufacturer: E-Tech Electronics LTD Win Source Part Number: 1219901-MC74VHC1G00D FT2 Manufacturer Homepage: e-tech.com.hk RoHS State: Request Verification Alternative Parts (Cross-Reference): 74V1G00CTR; MC74VHC1G00DFT4; MC74VHC1G00DFT4G; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: E-Tech Electronics LTD
Win Source Part Number: 1219901-MC74VHC1G00DFT2
Manufacturer Homepage: e-tech.com.hk
RoHS State: Request Verification
Alternative Parts (Cross-Reference): 74V1G00CTR; MC74VHC1G00DFT4; MC74VHC1G00DFT4G;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1219901-MC74VHC1G00DFT2
Product Name Logic - Logic - Gates and Inverters - MC74VHC1G00DFT2
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7705305P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Gates and Inverters - 1727-74AHC1G04GM,132TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Logic - Gates and Inverters - 4086BDC - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-86842012A - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
3 suppliers