E-T-A Circuit Breakers Power Relay Type MPR10

Description
The single pole power relays MPR10 and HPR10 have been designed for switching high current loads and for disconnecting the battery from the on-board electrical system. The mechanical power relay type MPR10 is: are energy saving and help to reduce the CO2 emissions are ideally suitable for high loads can easily be integrated into existing vehicle designs can directly be used without any changes on the controlgear The MPR10 is a bistable relay, i.e. a short current impulse is required only for the switching operation. The contact is then held in its position by permanent magnets without current. NEW! Now also available with robust plug-in connector - compatible with the HDSCS connector series NEW! Extension to 48 V in the load circuit Saves time and costs through quick and fault-free mounting thanks to isolation of the control contacts from environmental influences through high resistance against vibration and mechanical stress
Description
The single pole power relays MPR10 and HPR10 have been designed for switching high current loads and for disconnecting the battery from the on-board electrical system. The mechanical power relay type MPR10 is: are energy saving and help to reduce the CO2 emissions are ideally suitable for high loads can easily be integrated into existing vehicle designs can directly be used without any changes on the controlgear The MPR10 is a bistable relay, i.e. a short current impulse is required only for the switching operation. The contact is then held in its position by permanent magnets without current. NEW! Now also available with robust plug-in connector - compatible with the HDSCS connector series NEW! Extension to 48 V in the load circuit Saves time and costs through quick and fault-free mounting thanks to isolation of the control contacts from environmental influences through high resistance against vibration and mechanical stress

Suppliers

Company
Product
Description
Supplier Links
Power Relay - Type MPR10 - E-T-A Circuit Breakers
Mount Prospect, IL, USA
Power Relay
Type MPR10
Power Relay Type MPR10
The single pole power relays MPR10 and HPR10 have been designed for switching high current loads and for disconnecting the battery from the on-board electrical system. The mechanical power relay type MPR10 is: are energy saving and help to reduce the CO2 emissions are ideally suitable for high loads can easily be integrated into existing vehicle designs can directly be used without any changes on the controlgear The MPR10 is a bistable relay, i.e. a short current impulse is required only for the switching operation. The contact is then held in its position by permanent magnets without current. NEW! Now also available with robust plug-in connector - compatible with the HDSCS connector series NEW! Extension to 48 V in the load circuit Saves time and costs through quick and fault-free mounting thanks to isolation of the control contacts from environmental influences through high resistance against vibration and mechanical stress

The single pole power relays MPR10 and HPR10 have been designed for switching high current loads and for disconnecting the battery from the on-board electrical system. The mechanical power relay type MPR10 is:

  • are energy saving and help to reduce the CO2 emissions
  • are ideally suitable for high loads
  • can easily be integrated into existing vehicle designs
  • can directly be used without any changes on the controlgear

The MPR10 is a bistable relay, i.e. a short current impulse is required only for the switching operation. The contact is then held in its position by permanent magnets without current.

NEW! Now also available with robust plug-in connector - compatible with the HDSCS connector series
NEW! Extension to 48 V in the load circuit

Saves time and costs

  • through quick and fault-free mounting
  • thanks to isolation of the control contacts from environmental influences
  • through high resistance against vibration and mechanical stress
Supplier's Site

Technical Specifications

  E-T-A Circuit Breakers
Product Category Protective Relays and Monitoring Relays
Product Number Type MPR10
Product Name Power Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Standstill monitors and time relays - Included in standard version - SSW 303HV - SSW303HV -  - Schmersal Inc.
Specs
Approvals EN IEC 60204-1 EN IEC 60947-1 EN IEC 60947-5-1 EN IEC 60947-5-3 EN IEC 60947-5-5 EN IEC 61508 EN IEC 62061 EN ISO 13849-1
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Monitoring Relays - 132174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals No; RoHS
View Details
Electromechanical Relays & Contactors - 1-1618059-6 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
3 suppliers