TE Connectivity Electromechanical Relays & Contactors 1-1618059-6

Description
Configuration Features Contact Arrangement : 1 Form A SPST-NO Phase : Three Dimensions Product Height : 96.5 MM  [3.8 INCH ] Product Length : 88.9 MM  [3.5 INCH ] Product Width : 98.29 MM  [3.87 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VAC) : 460 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : AC Protection Function : Phase Failure, Voltage Sensitive Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Description
Configuration Features Contact Arrangement : 1 Form A SPST-NO Phase : Three Dimensions Product Height : 96.5 MM  [3.8 INCH ] Product Length : 88.9 MM  [3.5 INCH ] Product Width : 98.29 MM  [3.87 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VAC) : 460 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : AC Protection Function : Phase Failure, Voltage Sensitive Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. Protection Relay, part number 1-1618059-6, is designed to safeguard motors and equipment from damage due to phase failures, including open phase, reversed phase sequence, or undervoltage conditions in three-phase systems. It operates effectively at nominal voltages up to 575 volts and is suitable for both 50 Hz and 60 Hz applications, making it versatile for various motor control switchboard setups. This relay features a normally open contact configuration, which remains de-energized under abnormal conditions, ensuring that equipment is protected. The voltage drop-out range is adjustable between 75% to 100% of the nominal voltage, with a pick-up to drop-out differential of approximately 3%. It can operate in ambient temperatures ranging from -40°C to +70°C, providing reliability in diverse environments. The relay is equipped with one set of output contacts rated for 10 amps at 28 VDC and 10 amps at 230 VAC resistive loads. Its design includes mounting options and is compliant with ANSI/IEEE standards, UL, and CSA certifications, ensuring adherence to safety and performance regulations.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. Protection Relay, part number 1-1618059-6, is designed to safeguard motors and equipment from damage due to phase failures, including open phase, reversed phase sequence, or undervoltage conditions in three-phase systems. It operates effectively at nominal voltages up to 575 volts and is suitable for both 50 Hz and 60 Hz applications, making it versatile for various motor control switchboard setups. This relay features a normally open contact configuration, which remains de-energized under abnormal conditions, ensuring that equipment is protected. The voltage drop-out range is adjustable between 75% to 100% of the nominal voltage, with a pick-up to drop-out differential of approximately 3%. It can operate in ambient temperatures ranging from -40°C to +70°C, providing reliability in diverse environments. The relay is equipped with one set of output contacts rated for 10 amps at 28 VDC and 10 amps at 230 VAC resistive loads. Its design includes mounting options and is compliant with ANSI/IEEE standards, UL, and CSA certifications, ensuring adherence to safety and performance regulations.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1618059-6 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1618059-6
Electromechanical Relays & Contactors 1-1618059-6
Configuration Features Contact Arrangement : 1 Form A SPST-NO Phase : Three Dimensions Product Height : 96.5 MM  [3.8 INCH ] Product Length : 88.9 MM  [3.5 INCH ] Product Width : 98.29 MM  [3.87 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VAC) : 460 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : AC Protection Function : Phase Failure, Voltage Sensitive Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO
  • Phase : Three

Dimensions


  • Product Height : 96.5 MM  [3.8 INCH ]
  • Product Length : 88.9 MM  [3.5 INCH ]
  • Product Width : 98.29 MM  [3.87 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Input Voltage (VAC) : 460

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Current Type : AC
  • Protection Function : Phase Failure, Voltage Sensitive

Other


  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Protective Relay

Termination Features


  • Coil Termination & Connection Type : Screw Terminals
  • Main Termination & Connection Type : Screw Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now
Relays - 1-1618059-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
WILMAR PHASE FAILURE RE

WILMAR PHASE FAILURE RE

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Protection Relays & Systems - 1-1618059-6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
1-1618059-6
Protection Relays & Systems 1-1618059-6
1004X=WILMAR PHASE FAILURE

1004X=WILMAR PHASE FAILURE

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Quarktwin Technology Ltd.
Product Category Electromechanical Relays Electromechanical Relays Protective Relays and Monitoring Relays
Product Number 1-1618059-6 1-1618059-6 1-1618059-6
Product Name Electromechanical Relays & Contactors Relays Protection Relays & Systems
Approvals Not EU ELV Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393139-6 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
AC Power 6.3 VA
View Details
2 suppliers
Specs
Relay Type General
Approvals RoHS
View Details
TO-5/.100 Grid Relays - 1-1617591-7 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 40 volts
View Details