E-T-A Circuit Breakers Electronic Overcurrent Protection Type ESX60D

Description
The ESX60 is a communicable electronic circuit protector. It is a component of the CPC20 ControlPlex®® system. This system consists of the CPC20 bus controller and the 18plus ControlPlex modules for power distribution and the ESX60D electronic circuit protectors. The ESX60D is a smart electronic circuit protector. It offers active current limitation to enable protection also of capacitive and inductive loads. Despite its small width of only 12.5 mm, it provides two channels. The status per channel can be seen via an LED directly on the device. Additionally, the ESX60D transmits status and measuring values via the proprietary device ELBus® first to the CPC20 and from there to the superordinate control unit, as well as to Cloud applications. In particular, its parametrisability makes the ESX60D very flexible to use and enables flexible setting of its current ratings and parameters through the integrated web server or the connected programmable logic controllers. Thus, the user can import the relevant information regarding his DC 24 V voltage supply and process it accordingly.
Datasheet
Description
The ESX60 is a communicable electronic circuit protector. It is a component of the CPC20 ControlPlex®® system. This system consists of the CPC20 bus controller and the 18plus ControlPlex modules for power distribution and the ESX60D electronic circuit protectors. The ESX60D is a smart electronic circuit protector. It offers active current limitation to enable protection also of capacitive and inductive loads. Despite its small width of only 12.5 mm, it provides two channels. The status per channel can be seen via an LED directly on the device. Additionally, the ESX60D transmits status and measuring values via the proprietary device ELBus® first to the CPC20 and from there to the superordinate control unit, as well as to Cloud applications. In particular, its parametrisability makes the ESX60D very flexible to use and enables flexible setting of its current ratings and parameters through the integrated web server or the connected programmable logic controllers. Thus, the user can import the relevant information regarding his DC 24 V voltage supply and process it accordingly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Overcurrent Protection - Type ESX60D - E-T-A Circuit Breakers
Mount Prospect, IL, USA
Electronic Overcurrent Protection
Type ESX60D
Electronic Overcurrent Protection Type ESX60D
The ESX60 is a communicable electronic circuit protector. It is a component of the CPC20 ControlPlex®® system. This system consists of the CPC20 bus controller and the 18plus ControlPlex modules for power distribution and the ESX60D electronic circuit protectors. The ESX60D is a smart electronic circuit protector. It offers active current limitation to enable protection also of capacitive and inductive loads. Despite its small width of only 12.5 mm, it provides two channels. The status per channel can be seen via an LED directly on the device. Additionally, the ESX60D transmits status and measuring values via the proprietary device ELBus® first to the CPC20 and from there to the superordinate control unit, as well as to Cloud applications. In particular, its parametrisability makes the ESX60D very flexible to use and enables flexible setting of its current ratings and parameters through the integrated web server or the connected programmable logic controllers. Thus, the user can import the relevant information regarding his DC 24 V voltage supply and process it accordingly.

The ESX60 is a communicable electronic circuit protector. It is a component of the CPC20 ControlPlex®® system. This system consists of the CPC20 bus controller and the 18plus ControlPlex modules for power distribution and the ESX60D electronic circuit protectors.

The ESX60D is a smart electronic circuit protector. It offers active current limitation to enable protection also of capacitive and inductive loads. Despite its small width of only 12.5 mm, it provides two channels. The status per channel can be seen via an LED directly on the device. Additionally, the ESX60D transmits status and measuring values via the proprietary device ELBus® first to the CPC20 and from there to the superordinate control unit, as well as to Cloud applications. In particular, its parametrisability makes the ESX60D very flexible to use and enables flexible setting of its current ratings and parameters through the integrated web server or the connected programmable logic controllers. Thus, the user can import the relevant information regarding his DC 24 V voltage supply and process it accordingly.

Supplier's Site Datasheet

Technical Specifications

  E-T-A Circuit Breakers
Product Category Circuit Breakers
Product Number Type ESX60D
Product Name Electronic Overcurrent Protection
Rated DC Voltage 24 volts
Rated Current 1 to 10 amps
Trip System Type Electronic
Features Miniature Circuit Breaker; Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Circuit-Breaker Combination Starter - 113-C30ABDE1D-40-1-4G - Allen-Bradley / Rockwell Automation
Specs
Rated Current 30 amps
View Details
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D10UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 10 amps
Trip System Type Thermal Magnetic
View Details
5 suppliers
Circuit Breakers - 8-2027513-7 - TE Connectivity
Specs
Rated AC Voltage 277 volts
Rated Breaking Capacity 2500 amps
Trip System Type Magnetic
View Details