E-T-A Circuit Breakers Electronic Overcurrent Protection Type ESX300-S minus

Description
The hot pluggable ESX300-S minus electronic circuit protector ensures reliable overcurrent protection by means of electronic current limitation and load disconnection. It reliably prevents the destruction of electronic sub-assemblies or load lines in power supply systems in a voltage range of DC -48 V and DC -60 V. Thanks to a selective load disconnection, a voltage dip is prevented in the event of a failure and other faultless devices in the circuit remain working. The integral bus interface can forward the recorded measuring values and status messages to the RCI10 control interface to use them for automatically triggering actions or for data collection and monitoring. The electronic circuit protectors type ESX300-S minus are available in various current ratings from 2 A to 24 A. As an option, the current ratings 16 A, 20 A and 24 A can be connected in parallel to protect loads rated up to 60 A.
Datasheet
Description
The hot pluggable ESX300-S minus electronic circuit protector ensures reliable overcurrent protection by means of electronic current limitation and load disconnection. It reliably prevents the destruction of electronic sub-assemblies or load lines in power supply systems in a voltage range of DC -48 V and DC -60 V. Thanks to a selective load disconnection, a voltage dip is prevented in the event of a failure and other faultless devices in the circuit remain working. The integral bus interface can forward the recorded measuring values and status messages to the RCI10 control interface to use them for automatically triggering actions or for data collection and monitoring. The electronic circuit protectors type ESX300-S minus are available in various current ratings from 2 A to 24 A. As an option, the current ratings 16 A, 20 A and 24 A can be connected in parallel to protect loads rated up to 60 A.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Overcurrent Protection - Type ESX300-S minus - E-T-A Circuit Breakers
Mount Prospect, IL, USA
Electronic Overcurrent Protection
Type ESX300-S minus
Electronic Overcurrent Protection Type ESX300-S minus
The hot pluggable ESX300-S minus electronic circuit protector ensures reliable overcurrent protection by means of electronic current limitation and load disconnection. It reliably prevents the destruction of electronic sub-assemblies or load lines in power supply systems in a voltage range of DC -48 V and DC -60 V. Thanks to a selective load disconnection, a voltage dip is prevented in the event of a failure and other faultless devices in the circuit remain working. The integral bus interface can forward the recorded measuring values and status messages to the RCI10 control interface to use them for automatically triggering actions or for data collection and monitoring. The electronic circuit protectors type ESX300-S minus are available in various current ratings from 2 A to 24 A. As an option, the current ratings 16 A, 20 A and 24 A can be connected in parallel to protect loads rated up to 60 A.

The hot pluggable ESX300-S minus electronic circuit protector ensures reliable overcurrent protection by means of electronic current limitation and load disconnection. It reliably prevents the destruction of electronic sub-assemblies or load lines in power supply systems in a voltage range of DC -48 V and DC -60 V. Thanks to a selective load disconnection, a voltage dip is prevented in the event of a failure and other faultless devices in the circuit remain working. The integral bus interface can forward the recorded measuring values and status messages to the RCI10 control interface to use them for automatically triggering actions or for data collection and monitoring. The electronic circuit protectors type ESX300-S minus are available in various current ratings from 2 A to 24 A. As an option, the current ratings 16 A, 20 A and 24 A can be connected in parallel to protect loads rated up to 60 A.

Supplier's Site Datasheet

Technical Specifications

  E-T-A Circuit Breakers
Product Category Circuit Breakers
Product Number Type ESX300-S minus
Product Name Electronic Overcurrent Protection
Rated DC Voltage -60 to -48 volts
Unlock Full Specs
to access all available technical data

Similar Products

140G 125A G Frame Molded Case Ckt-BKR - 140G-G2C3-C60-KA - Allen-Bradley / Rockwell Automation
Specs
Features Molded Case Circuit Breaker
View Details
Manual Motor Single Pole Controllers Circuit Breakers - 1D8UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 8 amps
View Details
5 suppliers
Circuit Breakers - 3-1393253-6 - TE Connectivity
Specs
Rated Current 3 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details