E-T-A Circuit Breakers Solid State Remote Power Controllers Type E-1072-128

Description
The SSRPC E-1072-128 fully complies with the requirements of the EC Machinery Directive or EN 60204 part 1 »Safety of Machinery – Electrical Equipment of Machines« in systems with ungrounded power supply (»IT system«). The E-1072-128 is a double pole solid state remote power controller for electromagnetic valves (solenoids), magnetic brakes and clutches with a rated voltage of DC 24 V and a max. current rating of 3 A. Besides a genuine circuit breaker function it offers additional diagnostic functions. The SSRPC type E-1072-128 can be used as a replacement for the SSRPC version E-1071-128.
Datasheet
Description
The SSRPC E-1072-128 fully complies with the requirements of the EC Machinery Directive or EN 60204 part 1 »Safety of Machinery – Electrical Equipment of Machines« in systems with ungrounded power supply (»IT system«). The E-1072-128 is a double pole solid state remote power controller for electromagnetic valves (solenoids), magnetic brakes and clutches with a rated voltage of DC 24 V and a max. current rating of 3 A. Besides a genuine circuit breaker function it offers additional diagnostic functions. The SSRPC type E-1072-128 can be used as a replacement for the SSRPC version E-1071-128.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Remote Power Controllers - Type E-1072-128 - E-T-A Circuit Breakers
Mount Prospect, IL, USA
Solid State Remote Power Controllers
Type E-1072-128
Solid State Remote Power Controllers Type E-1072-128
The SSRPC E-1072-128 fully complies with the requirements of the EC Machinery Directive or EN 60204 part 1 »Safety of Machinery – Electrical Equipment of Machines« in systems with ungrounded power supply (»IT system«). The E-1072-128 is a double pole solid state remote power controller for electromagnetic valves (solenoids), magnetic brakes and clutches with a rated voltage of DC 24 V and a max. current rating of 3 A. Besides a genuine circuit breaker function it offers additional diagnostic functions. The SSRPC type E-1072-128 can be used as a replacement for the SSRPC version E-1071-128.

The SSRPC E-1072-128 fully complies with the requirements of the EC Machinery Directive or EN 60204 part 1 »Safety of Machinery – Electrical Equipment of Machines« in systems with ungrounded power supply (»IT system«). The E-1072-128 is a double pole solid state remote power controller for electromagnetic valves (solenoids), magnetic brakes and clutches with a rated voltage of DC 24 V and a max. current rating of 3 A. Besides a genuine circuit breaker function it offers additional diagnostic functions. The SSRPC type E-1072-128 can be used as a replacement for the SSRPC version E-1071-128.

Supplier's Site Datasheet

Technical Specifications

  E-T-A Circuit Breakers
Product Category Solid State Power Controllers (SSPC)
Product Number Type E-1072-128
Product Name Solid State Remote Power Controllers
SSPC Type DC Controller
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Power Controller - ACVC100 - Backer Hotwatt Inc.
Specs
SSPC Type AC Controller (optional feature); DC Controller (optional feature)
Mounting Bracket (Flange) Mount
Input Voltage (Control Signal) Range 120 to 240 volts
View Details
Digitally Enhanced Power Analog Current Controller - MCP19114 - Microchip Technology, Inc.
Specs
SSPC Type AC/DC Controller; Analog
View Details
Switch Mode Controller -  - TT Semiconductor, Inc.
TT Semiconductor, Inc.
Specs
SSPC Type DC Controller
Mounting Socket or Plug-in Style
Load Voltage Range 10 to 120 volts
View Details
Solid State Power Controllers -  - Safran Electrical & Power
Safran Electrical & Power
Specs
SSPC Type AC Controller; DC Controller
View Details