Microchip Technology, Inc. Digitally Enhanced Power Analog Current Controller MCP19114

Description
The MCP19114 is a mid-voltage (4.5-42V) analog-based PWM controller with an integrated 8-bit PICTM Microcontroller. This unique product family combines the performance of a high-speed analog solution, including high-efficiency and fast transient response, with the configurability and communication interface of a digital solution. Combining these solution types creates a new family of devices that maximizes the strengths of each technology to create a more cost-effective, configurable, high-performance power conversion solution. Please Note: Our MCP19114 is a smaller, functionally equivalent version of our MCP19115. The MCP19114 and MCP19115 development tools, including both hardware and software tools, provide a convenient and powerful development platform upon which to develop and evaluate your Boost and Buck/Boost power supply design. Additional Features Wide Operating Voltage Range: 4.5-42V Analog Peak-Current Mode Pulse-Width Modulation (PWM) Control Integrated 8-Bit PIC® Microcontroller Significant Configurability: Adjustable Output Voltage, Switching Frequency, MOSFET Deadtime, Over- and Under-voltage Lockout, Blanking Time, Current Limit and Slope Compensation I2C Communication Interface Integrated, Synchronous Low-Side MOSFET Drivers Minimal External Components Needed Custom Algorithm Support Topologies Supported: Boost, SEPIC, Flyback, and Cuk
Datasheet
Description
The MCP19114 is a mid-voltage (4.5-42V) analog-based PWM controller with an integrated 8-bit PICTM Microcontroller. This unique product family combines the performance of a high-speed analog solution, including high-efficiency and fast transient response, with the configurability and communication interface of a digital solution. Combining these solution types creates a new family of devices that maximizes the strengths of each technology to create a more cost-effective, configurable, high-performance power conversion solution. Please Note: Our MCP19114 is a smaller, functionally equivalent version of our MCP19115. The MCP19114 and MCP19115 development tools, including both hardware and software tools, provide a convenient and powerful development platform upon which to develop and evaluate your Boost and Buck/Boost power supply design. Additional Features Wide Operating Voltage Range: 4.5-42V Analog Peak-Current Mode Pulse-Width Modulation (PWM) Control Integrated 8-Bit PIC® Microcontroller Significant Configurability: Adjustable Output Voltage, Switching Frequency, MOSFET Deadtime, Over- and Under-voltage Lockout, Blanking Time, Current Limit and Slope Compensation I2C Communication Interface Integrated, Synchronous Low-Side MOSFET Drivers Minimal External Components Needed Custom Algorithm Support Topologies Supported: Boost, SEPIC, Flyback, and Cuk
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digitally Enhanced Power Analog Current Controller - MCP19114 - Microchip Technology, Inc.
Chandler, AZ, United States
Digitally Enhanced Power Analog Current Controller
MCP19114
Digitally Enhanced Power Analog Current Controller MCP19114
The MCP19114 is a mid-voltage (4.5-42V) analog-based PWM controller with an integrated 8-bit PICTM Microcontroller. This unique product family combines the performance of a high-speed analog solution, including high-efficiency and fast transient response, with the configurability and communication interface of a digital solution. Combining these solution types creates a new family of devices that maximizes the strengths of each technology to create a more cost-effective, configurable, high-performance power conversion solution. Please Note: Our MCP19114 is a smaller, functionally equivalent version of our MCP19115. The MCP19114 and MCP19115 development tools, including both hardware and software tools, provide a convenient and powerful development platform upon which to develop and evaluate your Boost and Buck/Boost power supply design. Additional Features Wide Operating Voltage Range: 4.5-42V Analog Peak-Current Mode Pulse-Width Modulation (PWM) Control Integrated 8-Bit PIC® Microcontroller Significant Configurability: Adjustable Output Voltage, Switching Frequency, MOSFET Deadtime, Over- and Under-voltage Lockout, Blanking Time, Current Limit and Slope Compensation I2C Communication Interface Integrated, Synchronous Low-Side MOSFET Drivers Minimal External Components Needed Custom Algorithm Support Topologies Supported: Boost, SEPIC, Flyback, and Cuk

The MCP19114 is a mid-voltage (4.5-42V) analog-based PWM controller with an integrated 8-bit PICTM Microcontroller. This unique product family combines the performance of a high-speed analog solution, including high-efficiency and fast transient response, with the configurability and communication interface of a digital solution. Combining these solution types creates a new family of devices that maximizes the strengths of each technology to create a more cost-effective, configurable, high-performance power conversion solution.

Please Note: Our MCP19114 is a smaller, functionally equivalent version of our MCP19115. The MCP19114 and MCP19115 development tools, including both hardware and software tools, provide a convenient and powerful development platform upon which to develop and evaluate your Boost and Buck/Boost power supply design.

Additional Features

    • Wide Operating Voltage Range: 4.5-42V
    • Analog Peak-Current Mode Pulse-Width Modulation (PWM) Control
    • Integrated 8-Bit PIC® Microcontroller
    • Significant Configurability: Adjustable Output Voltage, Switching Frequency, MOSFET Deadtime, Over- and Under-voltage Lockout, Blanking Time, Current Limit and Slope Compensation
    • I2C Communication Interface
    • Integrated, Synchronous Low-Side MOSFET Drivers
    • Minimal External Components Needed
    • Custom Algorithm Support
    • Topologies Supported: Boost, SEPIC, Flyback, and Cuk
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Solid State Power Controllers (SSPC)
Product Number MCP19114
Product Name Digitally Enhanced Power Analog Current Controller
SSPC Type AC/DC Controller; Analog
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Power Controller - ACVC100 - Backer Hotwatt Inc.
Specs
SSPC Type AC Controller (optional feature); DC Controller (optional feature)
Mounting Bracket (Flange) Mount
Input Voltage (Control Signal) Range 120 to 240 volts
View Details
USB Port Power Controller with Charger Emulation - UCS1001-2 - Microchip Technology, Inc.
Specs
SSPC Type AC/DC Controller
View Details
Switch Mode Controller -  - TT Semiconductor, Inc.
TT Semiconductor, Inc.
Specs
SSPC Type DC Controller
Mounting Socket or Plug-in Style
Load Voltage Range 10 to 120 volts
View Details