Single pole thermal-magnetic circuit breakers with tease-free, trip-free, press-to-reset, snap action mechanism (R-type TM CBE to EN 60934; M-type with manual release (-H). Available with fast acting and standard magnetic tripping characteristics - types 3300 and 3400 - both with threadneck panel mounting. Options include auxiliary contacts, a separate shunt tap terminal (-A3), and pull-to-trip manual release (-H).
Approved to CBE standard EN 60934 (IEC 60934).
| E-T-A Circuit Breakers | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | Type 3300 fast acting 3400 standard delay |
| Product Name | Thermal-Magnetic Overcurrent Circuit Breakers |
| Rated AC Voltage | 240 volts |
| Rated DC Voltage | 80 volts |
| Rated Current | 0.0500 to 16 amps |
| Trip System Type | Thermal Magnetic |
| Number of Poles | 1 |