The 1CU16L is a single-pole, thermal-magnetic, miniature molded case circuit breaker rated for 16A at 240V AC and 10kA short-circuit interrupting capacity. It is DIN rail mounted with a width of 17.5mm, features a positive trip indicator (green for off/tripped, red for on), and supports line/load reversibility. It is UL489 listed and operates within a temperature range of -25°C to 60°C. Terminal torque is specified at 25 lb-in (2.8 Nm) for 18-16 AWG copper wire. The device supports C-characteristic trip curves for lighting, wiring, and control circuit applications.
Features:
Circuit Breaker;Therm/Mag;To
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 1CU16L | 1CU16L | 70075789 |
| Product Name | Miniature Molded Single Pole AC Case Circuit Breakers | Circuit Breakers & Accessories | Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 16A;DIN Rail;1 Pole;Screw Snap;C |
| Rated AC Voltage | 240 to 480 volts | 240 to 277 volts | |
| Rated Current | 16 amps | 16 amps | 16 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | |
| Number of Poles | 1 | 1 | |
| Features | Molded Case Circuit Breaker; Miniature Circuit Breaker |