E-T-A Circuit Breakers Thermal Overcurrent Circuit Breakers Type 3120-N

Description
The 3120-N...-...T1-... thermal circuit breaker/switch combination unites overcurrent protection and the function of an ON/OFF switch within a single component. The trip element is a thermal bimetal. Type 3120-N...-...T1-... is ideally suited for overload protection of motors, pumps, transformers and cables. After tripping, it can reliably, easily and quickly be reset. The positively trip-free mechanism ensures reliable disconnection of the circuit even with the actuator blocked. Type 3120-N is also available with thermal-magnetic trip: Typ 3120-N...-...M1-... Your benefits: Maximum equipment availability is ensured by overload protection perfectly matched with the loads (prevention of nuisance tripping) and quick resettability Reduced mounting and wiring time Space-saving design Reduced disposition and storage costs Increased overall reliability Type 3120-N is also available as a switch in accordance IEC/EN 61058 (see data sheet switch only) and with X3120 Power Entry Module.
Description
The 3120-N...-...T1-... thermal circuit breaker/switch combination unites overcurrent protection and the function of an ON/OFF switch within a single component. The trip element is a thermal bimetal. Type 3120-N...-...T1-... is ideally suited for overload protection of motors, pumps, transformers and cables. After tripping, it can reliably, easily and quickly be reset. The positively trip-free mechanism ensures reliable disconnection of the circuit even with the actuator blocked. Type 3120-N is also available with thermal-magnetic trip: Typ 3120-N...-...M1-... Your benefits: Maximum equipment availability is ensured by overload protection perfectly matched with the loads (prevention of nuisance tripping) and quick resettability Reduced mounting and wiring time Space-saving design Reduced disposition and storage costs Increased overall reliability Type 3120-N is also available as a switch in accordance IEC/EN 61058 (see data sheet switch only) and with X3120 Power Entry Module.

Suppliers

Company
Product
Description
Supplier Links
Thermal Overcurrent Circuit Breakers - Type 3120-N - E-T-A Circuit Breakers
Mount Prospect, IL, USA
Thermal Overcurrent Circuit Breakers
Type 3120-N
Thermal Overcurrent Circuit Breakers Type 3120-N
The 3120-N...-...T1-... thermal circuit breaker/switch combination unites overcurrent protection and the function of an ON/OFF switch within a single component. The trip element is a thermal bimetal. Type 3120-N...-...T1-... is ideally suited for overload protection of motors, pumps, transformers and cables. After tripping, it can reliably, easily and quickly be reset. The positively trip-free mechanism ensures reliable disconnection of the circuit even with the actuator blocked. Type 3120-N is also available with thermal-magnetic trip: Typ 3120-N...-...M1-... Your benefits: Maximum equipment availability is ensured by overload protection perfectly matched with the loads (prevention of nuisance tripping) and quick resettability Reduced mounting and wiring time Space-saving design Reduced disposition and storage costs Increased overall reliability Type 3120-N is also available as a switch in accordance IEC/EN 61058 (see data sheet switch only) and with X3120 Power Entry Module.

The 3120-N...-...T1-... thermal circuit breaker/switch combination unites overcurrent protection and the function of an ON/OFF switch within a single component. The trip element is a thermal bimetal.
Type 3120-N...-...T1-... is ideally suited for overload protection of motors, pumps, transformers and cables. After tripping, it can reliably, easily and quickly be reset. The positively trip-free mechanism ensures reliable disconnection of the circuit even with the actuator blocked.

Type 3120-N is also available with thermal-magnetic trip: Typ 3120-N...-...M1-...

Your benefits:

  • Maximum equipment availability is ensured by overload protection perfectly matched with the loads (prevention of nuisance tripping) and quick resettability
  • Reduced mounting and wiring time
  • Space-saving design
  • Reduced disposition and storage costs
  • Increased overall reliability

Type 3120-N is also available as a switch in accordance IEC/EN 61058 (see data sheet switch only) and with X3120 Power Entry Module.

Supplier's Site

Technical Specifications

  E-T-A Circuit Breakers
Product Category Circuit Breakers
Product Number Type 3120-N
Product Name Thermal Overcurrent Circuit Breakers
Rated AC Voltage 240 volts
Rated DC Voltage 50 volts
Rated Current 0.1000 to 30 amps
Trip System Type Thermal
Number of Poles 1 to 2
Unlock Full Specs
to access all available technical data

Similar Products

Manual Motor Single Pole Controllers Circuit Breakers - 1D5UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 5 amps
View Details
4 suppliers
Distribution Boards - 117558 - RS Components, Ltd.
Specs
Rated Current 63 amps
View Details