E-T-A Circuit Breakers Thermal-Magnetic Overcurrent Circuit Breakers Type 2215-G

Description
Miniaturised single pole thermal-magnetic circuit breakers with trip-free mechanism and toggle actuation (S-type TM CBE to EN 60934). Two designs provide the option of either printed circuit board or threadneck panel mounting. A separate shunt tap terminal and auxiliary contacts are available. Fast acting, medium or long delay characteristics can be specified for both models. Suitable for use in distribution rails. Complies with CBE standard EN 60934 (IEC 60935).
Datasheet
Description
Miniaturised single pole thermal-magnetic circuit breakers with trip-free mechanism and toggle actuation (S-type TM CBE to EN 60934). Two designs provide the option of either printed circuit board or threadneck panel mounting. A separate shunt tap terminal and auxiliary contacts are available. Fast acting, medium or long delay characteristics can be specified for both models. Suitable for use in distribution rails. Complies with CBE standard EN 60934 (IEC 60935).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal-Magnetic Overcurrent Circuit Breakers - Type 2215-G - E-T-A Circuit Breakers
Mount Prospect, IL, USA
Thermal-Magnetic Overcurrent Circuit Breakers
Type 2215-G
Thermal-Magnetic Overcurrent Circuit Breakers Type 2215-G
Miniaturised single pole thermal-magnetic circuit breakers with trip-free mechanism and toggle actuation (S-type TM CBE to EN 60934). Two designs provide the option of either printed circuit board or threadneck panel mounting. A separate shunt tap terminal and auxiliary contacts are available. Fast acting, medium or long delay characteristics can be specified for both models. Suitable for use in distribution rails. Complies with CBE standard EN 60934 (IEC 60935).

Miniaturised single pole thermal-magnetic circuit breakers with trip-free mechanism and toggle actuation (S-type TM CBE to EN 60934). Two designs provide the option of either printed circuit board or threadneck panel mounting. A separate shunt tap terminal and auxiliary contacts are available. Fast acting, medium or long delay characteristics can be specified for both models.

Suitable for use in distribution rails.

Complies with CBE standard EN 60934 (IEC 60935).

Supplier's Site Datasheet

Technical Specifications

  E-T-A Circuit Breakers
Product Category Circuit Breakers
Product Number Type 2215-G
Product Name Thermal-Magnetic Overcurrent Circuit Breakers
Rated AC Voltage 250 volts
Rated DC Voltage 75 volts
Rated Current 0.0500 to 10 amps
Trip System Type Thermal Magnetic
Number of Poles 1
Unlock Full Specs
to access all available technical data

Similar Products

QLB Series Thermal Circuit Breaker, 30A - QLB-303-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 30 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 2-1393250-8 - TE Connectivity
Specs
Rated Current 13 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breaker - 82910080 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details