E-T-A Circuit Breakers Thermal-Magnetic Overcurrent Circuit Breakers Type 201

Description
Single pole thermal-magnetic circuit breaker with tease-free, trip-free, snap action mechanism and two button operation (M-type TM CBE to EN 60934). Featuring a narrow profile housing, recessed terminals, standard EN rail mounting, and precision CBE performance. E-T-A’s 201 is a single pole, thermal-magnetic circuit breaker with manual release button for rail mounting. It is a very compact circuit breaker which is ideally suited to basic applications without auxiliary contacts. The 201 can be switched on with a black push button. The separate red manual release button serves for manually switching off. In the event of tripping due to overcurrent or short circuit as well as after manual disconnection, the breaker can be reset by means of the black push button. Resettability ensures a significantly higher system availability than conventional blade fuses. Approvals and standards IEC/EN 60934 UL 1077 CSA Approved to CBE standard EN 60934 (IEC 60934).
Datasheet
Description
Single pole thermal-magnetic circuit breaker with tease-free, trip-free, snap action mechanism and two button operation (M-type TM CBE to EN 60934). Featuring a narrow profile housing, recessed terminals, standard EN rail mounting, and precision CBE performance. E-T-A’s 201 is a single pole, thermal-magnetic circuit breaker with manual release button for rail mounting. It is a very compact circuit breaker which is ideally suited to basic applications without auxiliary contacts. The 201 can be switched on with a black push button. The separate red manual release button serves for manually switching off. In the event of tripping due to overcurrent or short circuit as well as after manual disconnection, the breaker can be reset by means of the black push button. Resettability ensures a significantly higher system availability than conventional blade fuses. Approvals and standards IEC/EN 60934 UL 1077 CSA Approved to CBE standard EN 60934 (IEC 60934).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal-Magnetic Overcurrent Circuit Breakers - Type 201 - E-T-A Circuit Breakers
Mount Prospect, IL, USA
Thermal-Magnetic Overcurrent Circuit Breakers
Type 201
Thermal-Magnetic Overcurrent Circuit Breakers Type 201
Single pole thermal-magnetic circuit breaker with tease-free, trip-free, snap action mechanism and two button operation (M-type TM CBE to EN 60934). Featuring a narrow profile housing, recessed terminals, standard EN rail mounting, and precision CBE performance. E-T-A’s 201 is a single pole, thermal-magnetic circuit breaker with manual release button for rail mounting. It is a very compact circuit breaker which is ideally suited to basic applications without auxiliary contacts. The 201 can be switched on with a black push button. The separate red manual release button serves for manually switching off. In the event of tripping due to overcurrent or short circuit as well as after manual disconnection, the breaker can be reset by means of the black push button. Resettability ensures a significantly higher system availability than conventional blade fuses. Approvals and standards IEC/EN 60934 UL 1077 CSA Approved to CBE standard EN 60934 (IEC 60934).

Single pole thermal-magnetic circuit breaker with tease-free, trip-free, snap action mechanism and two button operation (M-type TM CBE to EN 60934). Featuring a narrow profile housing, recessed terminals, standard EN rail mounting, and precision CBE performance.

E-T-A’s 201 is a single pole, thermal-magnetic circuit breaker with manual release button for rail mounting. It is a very compact circuit breaker which is ideally suited to basic applications without auxiliary contacts. The 201 can be switched on with a black push button. The separate red manual release button serves for manually switching off. In the event of tripping due to overcurrent or short circuit as well as after manual disconnection, the breaker can be reset by means of the black push button. Resettability ensures a significantly higher system availability than conventional blade fuses.

Approvals and standards

  • IEC/EN 60934
  • UL 1077
  • CSA

Approved to CBE standard EN 60934 (IEC 60934).

Supplier's Site Datasheet

Technical Specifications

  E-T-A Circuit Breakers
Product Category Circuit Breakers
Product Number Type 201
Product Name Thermal-Magnetic Overcurrent Circuit Breakers
Rated AC Voltage 240 volts
Rated DC Voltage 80 volts
Rated Current 0.0500 to 16 amps
Trip System Type Thermal Magnetic
Number of Poles 1
Unlock Full Specs
to access all available technical data

Similar Products

140G 125A G Frame Molded Case Ckt-BKR - 140G-G3C3-C60-AJ - Allen-Bradley / Rockwell Automation
Specs
Features Molded Case Circuit Breaker
View Details
Single Pole Supplementary C-Trip Circuit Breakers - 1CU5R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 5 amps
Trip System Type Thermal Magnetic
View Details
5 suppliers
Circuit Breakers - 1-1393253-7 - TE Connectivity
Specs
Rated Current 10 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details