E-T-A Circuit Breakers Thermal Overcurrent Circuit Breakers Type 1110

Description
Single pole switch/thermal circuit breaker (S-type TO CBE to EN 60934) with tease-free, trip-free, snap action mechanism. Designed for snap-in panel mounting utilising round hole or industry standard fuse-holder cut-out dimensions. Featuring an ergonomically styled two colour actuator with indicator band clearly showing the tripped/OFF position. Approved to CBE standard EN 60934 (IEC 60934).
Datasheet
Description
Single pole switch/thermal circuit breaker (S-type TO CBE to EN 60934) with tease-free, trip-free, snap action mechanism. Designed for snap-in panel mounting utilising round hole or industry standard fuse-holder cut-out dimensions. Featuring an ergonomically styled two colour actuator with indicator band clearly showing the tripped/OFF position. Approved to CBE standard EN 60934 (IEC 60934).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Overcurrent Circuit Breakers - Type 1110 - E-T-A Circuit Breakers
Mount Prospect, IL, USA
Thermal Overcurrent Circuit Breakers
Type 1110
Thermal Overcurrent Circuit Breakers Type 1110
Single pole switch/thermal circuit breaker (S-type TO CBE to EN 60934) with tease-free, trip-free, snap action mechanism. Designed for snap-in panel mounting utilising round hole or industry standard fuse-holder cut-out dimensions. Featuring an ergonomically styled two colour actuator with indicator band clearly showing the tripped/OFF position. Approved to CBE standard EN 60934 (IEC 60934).

Single pole switch/thermal circuit breaker (S-type TO CBE to EN 60934) with tease-free, trip-free, snap action mechanism. Designed for snap-in panel mounting utilising round hole or industry standard fuse-holder cut-out dimensions. Featuring an ergonomically styled two colour actuator with indicator band clearly showing the tripped/OFF position.

Approved to CBE standard EN 60934 (IEC 60934).

Supplier's Site Datasheet

Technical Specifications

  E-T-A Circuit Breakers
Product Category Circuit Breakers
Product Number Type 1110
Product Name Thermal Overcurrent Circuit Breakers
Rated AC Voltage 250 volts
Rated DC Voltage 50 volts
Rated Current 0.0500 to 16 amps
Trip System Type Thermal
Number of Poles 1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-1-1REC4-51-2-8-15-V-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Single Pole Supplementary C-Trip Circuit Breakers - 1CU2R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 2 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Motor Protection - 1221350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details