E-T-A Circuit Breakers Thermal Overcurrent Circuit Breakers Type 106

Description
Miniaturised single pole thermal circuit breaker with push-to-reset tease free, trip-free, snap action mechanism (R-type TO CBE to EN 60934), threadneck mounting. Approved to CBE standard EN 60934 (IEC 60934). For higher current ratings see type 1140-G. Also available with XR38 Power Entry Module.
Datasheet
Description
Miniaturised single pole thermal circuit breaker with push-to-reset tease free, trip-free, snap action mechanism (R-type TO CBE to EN 60934), threadneck mounting. Approved to CBE standard EN 60934 (IEC 60934). For higher current ratings see type 1140-G. Also available with XR38 Power Entry Module.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Overcurrent Circuit Breakers - Type 106 - E-T-A Circuit Breakers
Mount Prospect, IL, USA
Thermal Overcurrent Circuit Breakers
Type 106
Thermal Overcurrent Circuit Breakers Type 106
Miniaturised single pole thermal circuit breaker with push-to-reset tease free, trip-free, snap action mechanism (R-type TO CBE to EN 60934), threadneck mounting. Approved to CBE standard EN 60934 (IEC 60934). For higher current ratings see type 1140-G. Also available with XR38 Power Entry Module.

Miniaturised single pole thermal circuit breaker with push-to-reset tease free, trip-free, snap action mechanism (R-type TO CBE to EN 60934), threadneck mounting.

Approved to CBE standard EN 60934 (IEC 60934). For higher current ratings see type 1140-G.

Also available with XR38 Power Entry Module.

Supplier's Site Datasheet

Technical Specifications

  E-T-A Circuit Breakers
Product Category Circuit Breakers
Product Number Type 106
Product Name Thermal Overcurrent Circuit Breakers
Rated AC Voltage 240 volts
Rated DC Voltage 48 volts
Rated Current 0.0500 to 10 amps
Trip System Type Thermal
Number of Poles 1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-3-1-65-3-9-70-ND - DigiKey
Specs
Rated Current 70 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details
Single Pole Supplementary C-Trip Circuit Breakers - 1CU3R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 3 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Motor Protection - 1221349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
Circuit Breakers - A-0708U -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 32 volts
Rated Current 2 to 16 amps
View Details