Miniaturised single pole thermal circuit breaker with push-to-reset tease free, trip-free, snap action mechanism (R-type TO CBE to EN 60934) for PCB mounting.
Approved to CBE standard EN 60934 (IEC 60934). For higher current ratings see type 1140.
| E-T-A Circuit Breakers | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | Type 104-PR |
| Product Name | Thermal Overcurrent Circuit Breakers |
| Rated AC Voltage | 240 volts |
| Rated DC Voltage | 48 volts |
| Rated Current | 0.0500 to 10 amps |
| Trip System Type | Thermal |
| Number of Poles | 1 |