TE Connectivity Circuit Breakers 1423675-7

Description
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .48 x .433 Contact Features Trip Time at 200% (SEC) : 4 - 40 Electrical Characteristics Current Rating (AMP) : 10 Interrupt Capacity : 1000A @ 250VAC/50VDC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Red Rate Marking Mechanical Attachment Mounting Bushing : 10.8 x 12.6mm Long, Metal Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Knurled Nut/Hex Nut Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Request a Quote Datasheet
Description
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .48 x .433 Contact Features Trip Time at 200% (SEC) : 4 - 40 Electrical Characteristics Current Rating (AMP) : 10 Interrupt Capacity : 1000A @ 250VAC/50VDC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Red Rate Marking Mechanical Attachment Mounting Bushing : 10.8 x 12.6mm Long, Metal Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Knurled Nut/Hex Nut Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 1423675-7 - TE Connectivity
Berwyn, PA, United States
Circuit Breakers
1423675-7
Circuit Breakers 1423675-7
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .48 x .433 Contact Features Trip Time at 200% (SEC) : 4 - 40 Electrical Characteristics Current Rating (AMP) : 10 Interrupt Capacity : 1000A @ 250VAC/50VDC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Red Rate Marking Mechanical Attachment Mounting Bushing : 10.8 x 12.6mm Long, Metal Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Knurled Nut/Hex Nut Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab

Body Features


  • Actuator Color : White

Configuration Features


  • Circuit Function : Series Trip
  • Number of Poles : 1
  • Panel Cutout Size (INCH) : .48 x .433

Contact Features


  • Trip Time at 200% (SEC) : 4 - 40

Electrical Characteristics


  • Current Rating (AMP) : 10
  • Interrupt Capacity : 1000A @ 250VAC/50VDC
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 50

Identification Marking


  • Stamped Marking Type : Red Rate Marking

Mechanical Attachment


  • Mounting Bushing : 10.8 x 12.6mm Long, Metal
  • Mounting Hardware Packaging : Assembled to Bushing
  • Mounting Options : Knurled Nut/Hex Nut

Product Type Features


  • Actuator Type : Push to Reset
  • Circuit Breaker Type : Thermal
  • Illuminated : Without
  • Illumination Type : No Light

Termination Features


  • Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Buy Now Datasheet
Circuit Breakers - 1423675-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1423675-7
Circuit Breakers 1423675-7
CB-W57 20 AMP

CB-W57 20 AMP

Buy Now
Circuit Breakers - 1423675-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1423675-7
Circuit Breakers 1423675-7
CKTBKR,THERM,P

CKTBKR,THERM,P

Buy Now
Swedesboro, NJ, United States
Circuit Breakers
1423675-7
Circuit Breakers 1423675-7
Circuit Breakers

Circuit Breakers

Buy Now
Thermal Ckt Breaker, 1P, 10A/250V, Panel Rohs Compliant Potter&brumfield Te Connectivity - 74AJ7897 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Ckt Breaker, 1P, 10A/250V, Panel Rohs Compliant Potter&brumfield Te Connectivity
74AJ7897
Thermal Ckt Breaker, 1P, 10A/250V, Panel Rohs Compliant Potter&brumfield Te Connectivity 74AJ7897
THERMAL CKT BREAKER, 1P, 10A/250V, PANEL ROHS COMPLIANT: YES

THERMAL CKT BREAKER, 1P, 10A/250V, PANEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1423675-7 1423675-7 1423675-7 74AJ7897
Product Name Circuit Breakers Circuit Breakers Circuit Breakers Thermal Ckt Breaker, 1P, 10A/250V, Panel Rohs Compliant Potter&brumfield Te Connectivity
Rated Current 10 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 2-1393254-7 - TE Connectivity
Specs
Rated Current 3 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
Circuit Breakers - 9-1423364-6 - TE Connectivity
Specs
Rated Current 5 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
3 suppliers
Circuit Breakers - 5-1393250-6 - TE Connectivity
Specs
Rated Current 4 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers