Circuit Breaker Thermal Magnetic 2A 277V AC 60V DC Lever DIN Rail
| DigiKey | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 4230-T110-K0BE-2A-ND |
| Product Name | Circuit Breakers |
| Rated Current | 2 amps |
| Trip System Type | Thermal Magnetic |
| Features | Trip Indicator |