Circuit Breaker Thermal 20A 240V AC 28V DC Automatic Reset Panel Mount
CIRCUIT BREAKER, 20 AMP, 1 POLE, 240 VAC, THERMAL. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 1658-A00-00-P10-20A-ND | 65332838 |
| Product Name | Circuit Breakers | Panel Mount Circuit Breaker |
| Rated Current | 20 amps | 20 amps |
| Trip System Type | Thermal | |
| Features | Trip Indicator | |
| Mounting Style | Plug-in |