Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CIRCUIT BREAKERS
E-T-A CIRCUIT BREAKERS
1626-3-20A -- CIRCUIT BREAKERS
E-T-A Circuit Breakers
Circuit Breakers
1626-3-20A
Description
Circuit Breaker Thermal 20A AC 24V DC Push-Push Holder
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Circuit Breaker Thermal 20A AC 24V DC Push-Push Holder
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1626-3-20A-ND
Circuit Breakers
1626-3-20A-ND
Circuit Breaker Thermal 20A AC 24V DC Push-Push Holder
Circuit Breaker Thermal 20A AC 24V DC Push-Push Holder
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Circuit Breakers
Product Number
1626-3-20A-ND
Product Name
Circuit Breakers
Rated Current
20 amps
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Din Rail Mount Circuit Breaker
1CU2
Specs
Rated Current
2 amps
Number of Poles
1
View Details
VICFUSE
Automotive Circuit Breakers VF-CBK500
View Details
RS Components, Ltd.
Thermal Breakers
1229319
Specs
Trip System Type
Thermal Magnetic; Thermal Magnetic
Number of Poles
1
Text for Mounting
Panel mount
View Details
WAGO
Electronic circuit breaker
787-1664/212-1000
Specs
Rated DC Voltage
18 to 30 volts
Trip System Type
Electronic
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
2
suppliers