Circuit Breaker Thermal 150mA 250V AC 50V DC Push to Reset Panel Mount
| DigiKey | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 1140-G151-P7M1-0.15A-ND |
| Product Name | Circuit Breakers |
| Rated Current | 0.1500 amps |
| Trip System Type | Thermal |
| Features | Trip Indicator |