TE Connectivity Circuit Breakers 1393125-5

Description
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Contact Features Trip Time at 200% (SEC) : 4 - 40 Electrical Characteristics Current Rating (AMP) : 4 Interrupt Capacity : 1000A @ 250VAC/50VDC Operating Voltage (VAC) : 250 Identification Marking Stamped Marking Type : Red Rate Marking Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Termination Features Terminal Configuration : 6.35 [.25] Quick Connect, Bent 90°
Request a Quote Datasheet
Description
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Contact Features Trip Time at 200% (SEC) : 4 - 40 Electrical Characteristics Current Rating (AMP) : 4 Interrupt Capacity : 1000A @ 250VAC/50VDC Operating Voltage (VAC) : 250 Identification Marking Stamped Marking Type : Red Rate Marking Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Termination Features Terminal Configuration : 6.35 [.25] Quick Connect, Bent 90°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 1393125-5 - TE Connectivity
Berwyn, PA, United States
Circuit Breakers
1393125-5
Circuit Breakers 1393125-5
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Contact Features Trip Time at 200% (SEC) : 4 - 40 Electrical Characteristics Current Rating (AMP) : 4 Interrupt Capacity : 1000A @ 250VAC/50VDC Operating Voltage (VAC) : 250 Identification Marking Stamped Marking Type : Red Rate Marking Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Termination Features Terminal Configuration : 6.35 [.25] Quick Connect, Bent 90°

Body Features


  • Actuator Color : White

Configuration Features


  • Circuit Function : Series Trip
  • Number of Poles : 1

Contact Features


  • Trip Time at 200% (SEC) : 4 - 40

Electrical Characteristics


  • Current Rating (AMP) : 4
  • Interrupt Capacity : 1000A @ 250VAC/50VDC
  • Operating Voltage (VAC) : 250

Identification Marking


  • Stamped Marking Type : Red Rate Marking

Product Type Features


  • Actuator Type : Push to Reset
  • Circuit Breaker Type : Thermal
  • Illuminated : Without

Termination Features


  • Terminal Configuration : 6.35 [.25] Quick Connect, Bent 90°
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Circuit Breakers
Product Number 1393125-5
Product Name Circuit Breakers
Rated Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 1-1393253-7 - TE Connectivity
Specs
Rated Current 10 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
Circuit Breakers - 8-1393253-5 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
W23-X1A1G-30 CKT BRKR - W23-X1A1G-30 - Heilind Electronics, Inc.
Specs
Trip System Type Thermal
View Details
5 suppliers