E-T-A Circuit Breakers Ltd. Electronic Circuit Breaker ESS20-1

Description
The special device ESS20-1.. is a further extension of the product line "electronic circuit breakers". Type ESS20-1.. has a width of only 12.5 mm and selectively protects all DC 24 V loads through a combination of active electronic current limitation and well-proven circuit breaker technology including physical isolation and manual actuation. The ESS20-1.. can be plugged into the E-T-A power distribution socket Module 17plus, ensuring ease of installation and a significant reduction of wiring time
Description
The special device ESS20-1.. is a further extension of the product line "electronic circuit breakers". Type ESS20-1.. has a width of only 12.5 mm and selectively protects all DC 24 V loads through a combination of active electronic current limitation and well-proven circuit breaker technology including physical isolation and manual actuation. The ESS20-1.. can be plugged into the E-T-A power distribution socket Module 17plus, ensuring ease of installation and a significant reduction of wiring time

Suppliers

Company
Product
Description
Supplier Links
Electronic Circuit Breaker - ESS20-1 - E-T-A Circuit Breakers Ltd.
Aylesbury, Buckinghamshire, United Kingdom
Electronic Circuit Breaker
ESS20-1
Electronic Circuit Breaker ESS20-1
The special device ESS20-1.. is a further extension of the product line "electronic circuit breakers". Type ESS20-1.. has a width of only 12.5 mm and selectively protects all DC 24 V loads through a combination of active electronic current limitation and well-proven circuit breaker technology including physical isolation and manual actuation. The ESS20-1.. can be plugged into the E-T-A power distribution socket Module 17plus, ensuring ease of installation and a significant reduction of wiring time

The special device ESS20-1.. is a further extension of the product line "electronic circuit breakers". Type ESS20-1.. has a width of only 12.5 mm and selectively protects all DC 24 V loads through a combination of active electronic current limitation and well-proven circuit breaker technology including physical isolation and manual actuation. The ESS20-1.. can be plugged into the E-T-A power distribution socket Module 17plus, ensuring ease of installation and a significant reduction of wiring time

Supplier's Site

Technical Specifications

  E-T-A Circuit Breakers Ltd.
Product Category Circuit Breakers
Product Number ESS20-1
Product Name Electronic Circuit Breaker
Rated DC Voltage 24 volts
Rated Current 0.5000 to 10 amps
Trip System Type Electronic
Number of Poles 1
Mounting Style Plug-in
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Circuit Breakers  VF-GCE -  - VICFUSE
Specs
Rated DC Voltage 42 volts
View Details
Circuit Breakers - 2-1393254-5 - TE Connectivity
Specs
Rated Current 20 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
140G 125A H Frame Molded Case Ckt-Bkr - 140G-H0F3-D10 - Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
Features Molded Case Circuit Breaker
View Details
Electronic circuit breaker - 787-2861/200-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers