E-T-A Circuit Breakers Ltd. Thermal-magnetic Circuit Breaker 530

Description
Single (type 410), double (type 520) and three pole (type 530) high performance thermal-magnetic circuit breakers with tease-free, trip-free, snap action mechanism and toggle actuation (S-type TM CBE to EN 60 934; also to EN 60 947). Designed for rail, panel or surface mounting. Available with a choice of characteristic curves and optional auxiliary contacts.
Datasheet
Description
Single (type 410), double (type 520) and three pole (type 530) high performance thermal-magnetic circuit breakers with tease-free, trip-free, snap action mechanism and toggle actuation (S-type TM CBE to EN 60 934; also to EN 60 947). Designed for rail, panel or surface mounting. Available with a choice of characteristic curves and optional auxiliary contacts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal-magnetic Circuit Breaker - 530 - E-T-A Circuit Breakers Ltd.
Aylesbury, Buckinghamshire, United Kingdom
Thermal-magnetic Circuit Breaker
530
Thermal-magnetic Circuit Breaker 530
Single (type 410), double (type 520) and three pole (type 530) high performance thermal-magnetic circuit breakers with tease-free, trip-free, snap action mechanism and toggle actuation (S-type TM CBE to EN 60 934; also to EN 60 947). Designed for rail, panel or surface mounting. Available with a choice of characteristic curves and optional auxiliary contacts.

Single (type 410), double (type 520) and three pole (type 530) high performance thermal-magnetic circuit breakers with tease-free, trip-free, snap action mechanism and toggle actuation (S-type TM CBE to EN 60 934; also to EN 60 947). Designed for rail, panel or surface mounting. Available with a choice of characteristic curves and optional auxiliary contacts.

Supplier's Site Datasheet

Technical Specifications

  E-T-A Circuit Breakers Ltd.
Product Category Circuit Breakers
Product Number 530
Product Name Thermal-magnetic Circuit Breaker
Rated AC Voltage 415 to 660 volts
Rated DC Voltage 110 to 220 volts
Rated Current 7 to 125 amps
Trip System Type Thermal Magnetic
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1CU3M - Powell Electronics, Inc.
Specs
Rated Current 3 amps
View Details
Electronic circuit breaker - 787-3861/050-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details