E-T-A Circuit Breakers Ltd. Thermal Overcurrent Circuit Breaker 2-5000

Description
Single pole thermal circuit breaker with press-to-reset, tease-free, trip-free, snap action mechanism. Type 2-5000 is available with optional manual release (-H), (R-type TO CBE to EN 60934 in press-to-reset configuration; M-type when fitted with manual release -H), flange mounting. Options include an additional unprotected circuit tap (-A3).
Description
Single pole thermal circuit breaker with press-to-reset, tease-free, trip-free, snap action mechanism. Type 2-5000 is available with optional manual release (-H), (R-type TO CBE to EN 60934 in press-to-reset configuration; M-type when fitted with manual release -H), flange mounting. Options include an additional unprotected circuit tap (-A3).

Suppliers

Company
Product
Description
Supplier Links
Thermal Overcurrent Circuit Breaker - 2-5000 - E-T-A Circuit Breakers Ltd.
Aylesbury, Buckinghamshire, United Kingdom
Thermal Overcurrent Circuit Breaker
2-5000
Thermal Overcurrent Circuit Breaker 2-5000
Single pole thermal circuit breaker with press-to-reset, tease-free, trip-free, snap action mechanism. Type 2-5000 is available with optional manual release (-H), (R-type TO CBE to EN 60934 in press-to-reset configuration; M-type when fitted with manual release -H), flange mounting. Options include an additional unprotected circuit tap (-A3).

Single pole thermal circuit breaker with press-to-reset, tease-free, trip-free, snap action mechanism. Type 2-5000 is available with optional manual release (-H), (R-type TO CBE to EN 60934 in press-to-reset configuration; M-type when fitted with manual release -H), flange mounting. Options include an additional unprotected circuit tap (-A3).

Supplier's Site

Technical Specifications

  E-T-A Circuit Breakers Ltd.
Product Category Circuit Breakers
Product Number 2-5000
Product Name Thermal Overcurrent Circuit Breaker
Rated AC Voltage 250 volts
Rated DC Voltage 28 volts
Rated Current 0.0500 to 25 amps
Rated Breaking Capacity 0.0500 to 25 amps
Trip System Type Thermal
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B2.5UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 2.5 amps
View Details
3 suppliers
Electronic circuit breaker - 787-1664/000-004 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers