Miniaturised single pole thermal circuit breaker with push-to-reset tease-free, trip-free, snap action mechanism (R-type TO CBE to EN 60934), threadneck mounting
| E-T-A Circuit Breakers Ltd. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 1140-G |
| Product Name | Thermal Overcurrent Circuit Breaker |
| Rated AC Voltage | 240 volts |
| Rated DC Voltage | 48 volts |
| Rated Current | 3.5 to 16 amps |
| Rated Breaking Capacity | 3.5 to 16 amps |
| Trip System Type | Thermal |