Pushbutton Switch 4PDT Standard, Illuminated Through Hole, Right Angle
PUSHBUTTON, 300mA, 4PDT, On-On, PC Pin, LED, Blue/Green
SWITCH PUSH 4PDT 300MA 30V
PB SW, 4PDT, 0.3A, 30V, BLU/GRN, SOLDER; Product Range:WBL Series; Contact Configuration:4PDT; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Transparent; Contact Current DC Max:300mA RoHS Compliant: Yes
Pushbutton Switches Illuminated, Right Angle Pushbutton Switch, 0.3A 30VDC, 4 pole, Latching, Green-Blue LED, Clear / Transparent cap
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG5010-ND | 1400-WBL4UEEGBQR05CLR | WBL4UEEGBQR05CLR | 62W1402 | WBL4UEEGBQR05CLR |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pb Sw, 4Pdt, 0.3A, 30V, Blu/grn, Solder; Product Range E-Switch | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact | Off-On | ||
| Switching Mechanism | 4PDT | 4PDT | 4PDT | ||
| Terminal Type | Straight PC Pins | Straight PC Pins | PC Pin, Right Angle | ||
| Features | Illuminated Switch | RoHS | Illuminated Switch |