ROCKER, 20A, DPDT, On-On, Quick Connect - 0.250", IP55
Rocker Switch DPDT 16A (AC) 125V Panel Mount, Snap-In
ROCKER SWITCH ROHS COMPLIANT: YES
SWITCH ROCKER DPDT 16A 125V
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1400-WB24GE1121 | EG5698-ND | 05X0465 | WB24GE1121 |
| Product Name | Rocker Switches | Rocker Switches | Rocker Switch Rohs Compliant E-Switch | Switches - Rocker Switches |
| Switch Function | Maintained | Maintained | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | |
| Features | Dustproof | |||
| Current Rating | 20 amps | 16 amps | 16 amps |