E-Switch, Inc. Pushbutton Switches ULV8FMBSS311

Description
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 141-ULV8FMBSS311-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-ULV8FMBSS311-ND
Pushbutton Switches 141-ULV8FMBSS311-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Anti-Vandal Switches - 1400-ULV8FMBSS311 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-ULV8FMBSS311
Anti-Vandal Switches 1400-ULV8FMBSS311
ANTI-VANDAL, 3A, SPDT, On-(On), Molded Back w/ Wire Leads 500mm, LED, Red, IP67

ANTI-VANDAL, 3A, SPDT, On-(On), Molded Back w/ Wire Leads 500mm, LED, Red, IP67

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
ULV8FMBSS311
Switches - Pushbutton Switches ULV8FMBSS311
SWITCH PB SPDT 3A 125V

SWITCH PB SPDT 3A 125V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 141-ULV8FMBSS311-ND 1400-ULV8FMBSS311 ULV8FMBSS311
Product Name Pushbutton Switches Anti-Vandal Switches Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Maintained Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Wire Leads Wire Leads Wire Leads
Features DustProof; Illuminated Switch DustProof; Vandal Proof; Weather resistant or waterproof
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364575-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
H program - HDT - Pushbuttons - HDT-BL-GN-501 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-1-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details