E-Switch, Inc. Pushbutton Switches ULV8F2BSS341

Description
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 141-ULV8F2BSS341-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-ULV8F2BSS341-ND
Pushbutton Switches 141-ULV8F2BSS341-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Anti-Vandal Switches - 1400-ULV8F2BSS341 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-ULV8F2BSS341
Anti-Vandal Switches 1400-ULV8F2BSS341
ANTI-VANDAL, 3A, SPDT, On-(On), Solder, LED, Blue, IP67

ANTI-VANDAL, 3A, SPDT, On-(On), Solder, LED, Blue, IP67

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pushbutton Switches Pushbutton Switches
Product Number 141-ULV8F2BSS341-ND 1400-ULV8F2BSS341
Product Name Pushbutton Switches Anti-Vandal Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-4284-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-2-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details