E-Switch, Inc. Pushbutton Switches ULV7FPG11311

Description
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 141-ULV7FPG11311-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-ULV7FPG11311-ND
Pushbutton Switches 141-ULV7FPG11311-ND
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Anti-Vandal Switches - 1400-ULV7FPG11311 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-ULV7FPG11311
Anti-Vandal Switches 1400-ULV7FPG11311
ANTI-VANDAL, 3A, DPDT, On-On, Detachable Socket w/ Wire Leads 500mm, LED, Red, IP67

ANTI-VANDAL, 3A, DPDT, On-On, Detachable Socket w/ Wire Leads 500mm, LED, Red, IP67

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
ULV7FPG11311
Switches - Pushbutton Switches ULV7FPG11311
SWITCH PB DPDT 3A 125V

SWITCH PB DPDT 3A 125V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 141-ULV7FPG11311-ND 1400-ULV7FPG11311 ULV7FPG11311
Product Name Pushbutton Switches Anti-Vandal Switches Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Wire Leads Wire Leads Wire Leads
Features DustProof; Illuminated Switch DustProof; Vandal Proof; Weather resistant or waterproof
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 359807 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details