ANTI-VANDAL, 3A, SPDT, On-(On), Solder, LED, Blue, IP67
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switches 3A 250VAC 1P ON-(ON) BLU 3V 2.5N IP67
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-ULV7F2BSSG641 | 141-ULV7F2BSSG641-ND | ULV7F2BSSG641 |
| Product Name | Anti-Vandal Switches | Pushbutton Switches | Pushbutton Switches |
| Switch Function | Maintained Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals | Quick Connect/Blade; Solder Terminals | Solder Lug |
| Features | DustProof; Vandal Proof; Weather resistant or waterproof | DustProof; Illuminated Switch | Illuminated Switch; RoHS |
| Max Current Rating | 3 amps | 3 amps | 3 amps |