ANTI-VANDAL, 3A, SPDT, On-(On), Solder, LED, Red/Green, IP67
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-ULV4F2BSS5G1 | 141-ULV4F2BSS5G1-ND |
| Product Name | Anti-Vandal Switches | Pushbutton Switches |
| Switch Function | Maintained Contact | Momentary Contact |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Terminal Type | Solder Terminals | Quick Connect/Blade; Solder Terminals |
| Features | DustProof; Vandal Proof; Weather resistant or waterproof | DustProof; Illuminated Switch |