Pushbutton Switch SPDT Anti-Vandal Panel Mount, Front
ANTI-VANDAL, 3A, SPDT, On-(On), Solder, IP67
Pushbutton Switches Anti-Vandal Switch 3A 250VAC 1P ON-(ON) No LED Stainless Steel Body & Actuator Solder Terminal IP67 IK10
SWITCH PUSHBUTTON SPDT 3A 250V
SWITCH PUSHBUTTON SPDT 3A 250V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG5192-ND | 1400-ULV4F2BSS | ULV4F2BSS | ULV4F2BSS | ULV4F2BSS |
| Product Name | Pushbutton Switches | Anti-Vandal Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |||
| Switch Function | Momentary Contact | Maintained Contact | Momentary Contact | On-Mom | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | SPDT |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals | Solder Lug | Solder Terminals | Solder, Quick Connect - 0.110" (2.8mm) |
| Features | DustProof | DustProof; Vandal Proof; Weather resistant or waterproof | RoHS |