SWITCH PUSHBUTTON SPDT 0.5A 250V
Pushbutton Switches Illuminated Pushbtn
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | ULP12OAP1QSSCL1YELNIL | ULP12OAP1QSSCL1YELNIL |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |
| Max Current Rating | 0.2000 amps | 0.5000 amps |
| Max AC Voltage Rating | 250 volts | 250 volts |