PUSHBUTTON, 500mA, SPDT, On-(On), Solder, LED, Red
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Snap-In
Pushbutton Switches SPDT PC PINS PANEL MT
SWITCH PUSHBUTTON SPDT 0.5A 250V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-ULP12OAM1QPMCL1REDGRN | EG6087-ND | ULP12OAM1QPMCL1REDGRN | ULP12OAM1QPMCL1REDGRN |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Maintained Contact | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug | Solder Terminals |
| Max Current Rating | 0.5000 amps | 0.2000 to 0.5000 amps | 0.5000 amps | 0.2000 amps |
| Actuator Specifications | Flush Pushbutton; Square, Button, Flush | Flush Pushbutton |