E-Switch, Inc. Pushbutton Switches ULP12EEP1RSSCL1RGB

Description
Pushbutton Switch SPDT Standard, Illuminated Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard, Illuminated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 141-ULP12EEP1RSSCL1RGB-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-ULP12EEP1RSSCL1RGB-ND
Pushbutton Switches 141-ULP12EEP1RSSCL1RGB-ND
Pushbutton Switch SPDT Standard, Illuminated Through Hole

Pushbutton Switch SPDT Standard, Illuminated Through Hole

Buy Now Datasheet
Pushbutton Switches 1400-ULP12EEP1RSSCL1RGB
PUSHBUTTON, 100mA, SPDT, On-On, PC Pin, LED, RGB

PUSHBUTTON, 100mA, SPDT, On-On, PC Pin, LED, RGB

Supplier's Site Datasheet
Switches - Pushbutton Switches ULP12EEP1RSSCL1RGB
SWITCH PB SPDT 0.1A 28V

SWITCH PB SPDT 0.1A 28V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 141-ULP12EEP1RSSCL1RGB-ND 1400-ULP12EEP1RSSCL1RGB ULP12EEP1RSSCL1RGB
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Square, Button Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Straight PC Pins Straight PC Pins
Features Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-1537-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details