Win Source Part Number: 1375660-TM1000Q
Category: Sensors, Transducers - Motion Sensors - Tilt Switches
Temperature Range - Operating: -25°C ~ 70°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: 3-SIP Module
Base Product Number: TM1000
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: SPST
Current - Output: 20mA
Operating Angle: ±45°
| DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Tilt Sensors | Tilt Switches | Tilt Switches |
| Product Number | EG4917TR-ND | 1400-TM1000Q | TM1000Q |
| Product Name | Tilt Switches | Tilt Switches | Sensors, Transducers - Motion Sensors - Tilt Switches |
| Trigger | Tilt Sensor | Tilt Switch | Tilt Switch |