Aratas America LLC B3FS Tactile Switch (SMT) B3FS-1015P

Description
6 × 6-mm Surface-mounting Switches for High-density Mounting. Available on Embossed Tape Provide a sharp click and high durability. Tape packing style also available. B32-series Key Tops mount to models with projected plungers. A small package containing 100 embossed taping reels is available,in addition to the standard package.
Request a Quote Datasheet
Description
6 × 6-mm Surface-mounting Switches for High-density Mounting. Available on Embossed Tape Provide a sharp click and high durability. Tape packing style also available. B32-series Key Tops mount to models with projected plungers. A small package containing 100 embossed taping reels is available,in addition to the standard package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B3FS Tactile Switch (SMT) - B3FS-1015P - Aratas America LLC
Hoffman Estates, IL, United States
B3FS Tactile Switch (SMT)
B3FS-1015P
B3FS Tactile Switch (SMT) B3FS-1015P
6 × 6-mm Surface-mounting Switches for High-density Mounting. Available on Embossed Tape Provide a sharp click and high durability. Tape packing style also available. B32-series Key Tops mount to models with projected plungers. A small package containing 100 embossed taping reels is available,in addition to the standard package.

6 × 6-mm Surface-mounting Switches
for High-density Mounting.
Available on Embossed Tape

  • Provide a sharp click and high durability.
  • Tape packing style also available.
  • B32-series Key Tops mount to models with projected plungers.
  • A small package containing 100 embossed taping reels is available,in addition to the standard package.
Supplier's Site Datasheet
Tactile Switches - Z8524DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
Z8524DKR-ND
Tactile Switches Z8524DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - Z8524TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
Z8524TR-ND
Tactile Switches Z8524TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - Z8524CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
Z8524CT-ND
Tactile Switches Z8524CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - B3FS-1015P - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
B3FS-1015P
Tactile Switches B3FS-1015P
TACTILE SWITCH

TACTILE SWITCH

Supplier's Site Datasheet
Switches - Tactile Switches - B3FS-1015P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
B3FS-1015P
Switches - Tactile Switches B3FS-1015P
TACTILE SWITCH

TACTILE SWITCH

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
B3FS-1015P
Tactile Switches B3FS-1015P
Tactile Switches NONSEALED SMT

Tactile Switches NONSEALED SMT

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number B3FS-1015P Z8524DKR-ND Z8524CT-ND B3FS-1015P B3FS-1015P B3FS-1015P
Product Name B3FS Tactile Switch (SMT) Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Switch Dimensions 4.3 x 6 x 6.3 mm 6.30mm x 6.00mm 6.30mm x 6.00mm
Terminal Type Surfece mount Solder Terminals; Surface Mount Technology Solder Terminals; Surface Mount Technology Gull Wing Gull Wing Lead
Min. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Max. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Max. Mechanical Life 1.00E6 Number of electrical operations 300000 Number of electrical operations 300000 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

B3U Ultra-small Tactile Switch (SMT) - B3U-3100P[] - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Max. Mechanical Life 100000 Number of electrical operations
View Details
B3W Sealed Tactile Switch - B3W-1150 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6.6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
5 suppliers
B3J Hinged Tactile Switch - B3J-3200 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers
Tactile Switches - B3F-6055-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers