Aratas America LLC Tactile Switches B3D-5112

Description
Tactile Switch SPST-NO Top Actuated Surface Mount, Adhesive
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount, Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - SW979-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
SW979-ND
Tactile Switches SW979-ND
Tactile Switch SPST-NO Top Actuated Surface Mount, Adhesive

Tactile Switch SPST-NO Top Actuated Surface Mount, Adhesive

Buy Now Datasheet
Switch, Tactile, 10Ma, Pcb/push-On; Product Range Omron Electronic Components - 04M8425 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, 10Ma, Pcb/push-On; Product Range Omron Electronic Components
04M8425
Switch, Tactile, 10Ma, Pcb/push-On; Product Range Omron Electronic Components 04M8425
SWITCH, TACTILE, 10mA, PCB/PUSH-ON; Product Range:B3D Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Dome; Actuating Force:167gf; Contact Rating:10mA at 12VDC; IP Rating:-; Actuation Type:TopRoHS Compliant: Yes

SWITCH, TACTILE, 10mA, PCB/PUSH-ON; Product Range:B3D Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Dome; Actuating Force:167gf; Contact Rating:10mA at 12VDC; IP Rating:-; Actuation Type:TopRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Tactile Switches
B3D-5112
Switches - Tactile Switches B3D-5112
SWITCH TACTILE SPST-NO 0.01A 12V

SWITCH TACTILE SPST-NO 0.01A 12V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number SW979-ND 04M8425 B3D-5112
Product Name Tactile Switches Switch, Tactile, 10Ma, Pcb/push-On; Product Range Omron Electronic Components Switches - Tactile Switches
Switch Type Dome Switch
Actuator Specifications Snap Dome Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL5LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Light Touch Miniature Pushbutton - EB2011-B-J21H - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
6 suppliers
Compact Four Leg Key Pad Dome - 5153TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
4 suppliers
B3W Sealed Tactile Switch - B3W-4155 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.8 lbs (0.3497 kg)
View Details
4 suppliers