TE Connectivity Switches - Tactile Switches 1825208-1

Description
12MM TACT SWITCH WITH RED CAP
Description
12MM TACT SWITCH WITH RED CAP

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Tactile Switches
1825208-1
Switches - Tactile Switches 1825208-1
12MM TACT SWITCH WITH RED CAP

12MM TACT SWITCH WITH RED CAP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches
Product Number 1825208-1
Product Name Switches - Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Twin Touch Metal Operators - 2ATF8-P2-IO - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-HG2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers